Manufacturer: Fairchild/ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1077109-TMC2193KJC
Operating Supply Voltage: 7 V
Number of Pins: 100
Output Voltage: 5 V
Categories: OEM Parts(T-Z)
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Lead Free: Contains Lead
RoHS: Compliant
Min Operating Temperature: 0 °C
Nominal Supply Current: 375 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1077109-TMC2193KJC |
| Product Name | OEM Parts - OEM Parts (T - Z) - TMC2193KJC |