Manufacturer: Fairchild/ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1004343-TMC2011AR3C1
Mounting: SMD (SMT)
Operating Supply Voltage: 7 V
Output Voltage: 5 V
Categories: OEM Parts(T-Z)
Case / Package: PLCC
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
RoHS: Compliant
Min Operating Temperature: 0 °C
Nominal Supply Current: 40 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1004343-TMC2011AR3C1 |
| Product Name | OEM Parts - OEM Parts (T - Z) - TMC2011AR3C1 |