Win Source Part Number: 1206148-TMC1103KLC20
Category: Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Series: Fairchild Semiconductor
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Configuration: S/H-ADC
Number of Inputs: 6
Input Type: Single Ended
Architecture: Pipelined
Number of Bits: 8
Sampling Rate (Per Second): 20M
Data Interface: Parallel
Number of A/D Converters: 3
Reference Type: External
Voltage - Supply, Analog: 4.75V ~ 5.25V
Voltage - Supply, Digital: 4.75V ~ 5.25V
Package / Case: 80-BQFP
Supplier Device Package: 80-MQFP (20x14)
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Fairchild Semiconductor
Other Names: 2156-TMC1103KLC20,FA
RoHS Status: RoHS non-compliant
ADC, PROPRIETARY METHOD, 8-BIT Product overview: TMC1103KLC20 from Fairchild (onsemi) is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-TMC1103KLC20 can be used for catalog matching and distributor lookup.
ADC, Proprietary Method, 8-Bit, 3 Func, 1 Channel, Parallel, 8 Bits Access, CMOS, PQFP80
8 Bit Analog to Digital Converter 6 Input 3 Pipelined 80-MQFP (20x14)
ADC, PROPRIETARY METHOD, 8-BIT
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 1206148-TMC1103KLC20 | 700-TMC1103KLC20 | TMC1103KLC20 | TMC1103KLC20 | TMC1103KLC20 |
| Product Name | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | 8-bit Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | |
| Interface Type | Parallel; Parallel | Parallel | Parallel | ||
| Operating Temperature | 0.0 to 70 C (32 to 158 F) | 0.0 C (32 F) | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) | |
| Sample Rate | 20000 kSamples/Sec | 20000 kSamples/Sec | |||
| Package Type | Bulk | QFP; QFP80 | QFP; 80-BQFP | 80-BQFP |