1-OUTPUT TWO TERM VOLTAGE REFERENCE, 1.24V, PBCY3, PLASTIC, TO-92, 3 PIN Product overview: TLV431ALPRA from onsemi is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.24V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.24V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TLV431ALPRA can be used for catalog matching and distributor lookup.
Shunt Voltage Reference IC Adjustable 1.24V 16VV ±1% 20mA TO-92-3
Manufacturer: ON Semiconductor
Win Source Part Number: 1270461-TLV431ALPRA
Packaging: Tape and Reel
Mounting Style: Through Hole
Tolerance: ±1%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 20mA
Current - Cathode: 80μA
Categories: Integrated Circuits
Supplier Device Package: TO-92-3
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Maximum Output Voltage: 16V
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Family Part Number: TLV431
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 1.24V
IC VREF SHUNT ADJ 1% TO92-3
IC VREF SHUNT ADJ 1% TO92-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 693-TLV431ALPRA | TLV431ALPRA-ND | 1270461-TLV431ALPRA | TLV431ALPRA | TLV431ALPRA |
| Product Name | 1.24V Precision Voltage Reference IC | Voltage Reference | PMIC - PMIC - Voltage Reference - TLV431ALPRA | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| Type | Shunt / Zener; Shunt | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt | |
| VREF Type | Programmable | Programmable | |||
| Package Type | Other; TO-92-3 | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) | Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | |
| VIN | 18 volts |