Buck, Push-Pull Regulator Positive Output Step-Down, Step-Up/Step-Down DC-DC Controller IC 16-TSSOP
IC REG CTRLR BCK/PSH-PLL 16TSSOP
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TL594CDTBR2 | TL594CDTBR2 |
| Product Name | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Output Voltage Type | Fixed; Transistor Driver | |
| Package Type | SSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) | |
| Life Cycle Stage | Removed; Obsolete | |
| VIN | 7 to 40 volts |