Buck, Push-Pull Regulator Positive Output Step-Down, Step-Up/Step-Down DC-DC Controller IC 16-TSSOP
Buck, Push-Pull Regulator Positive Output Step-Down, Step-Up/Step-Down DC-DC Controller IC 16-TSSOP
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TL594CDTBG-ND | TL594CDTBG |
| Product Name | DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | |
| Package Type | Other; "16-TSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) |
| Special Features | Synchronous Rectification | |
| fsw | 300 kHz | 300 kHz |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |