onsemi Pwm Controller, 40Khz, 40V, Soic-16; Input Voltage Onsemi TL594CDR2G

Description
PWM CONTROLLER, 40KHZ, 40V, SOIC-16; Input Voltage:5.3V; Output Voltage:-; Output Current:500mA; Supply Voltage Min:7V; Supply Voltage Max:40V; Controller IC Case Style:SOIC; No. of Pins:16Pins; Frequency:40kHz; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PWM CONTROLLER, 40KHZ, 40V, SOIC-16; Input Voltage:5.3V; Output Voltage:-; Output Current:500mA; Supply Voltage Min:7V; Supply Voltage Max:40V; Controller IC Case Style:SOIC; No. of Pins:16Pins; Frequency:40kHz; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwm Controller, 40Khz, 40V, Soic-16; Input Voltage Onsemi - 14AC5341 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Controller, 40Khz, 40V, Soic-16; Input Voltage Onsemi
14AC5341
Pwm Controller, 40Khz, 40V, Soic-16; Input Voltage Onsemi 14AC5341
PWM CONTROLLER, 40KHZ, 40V, SOIC-16; Input Voltage:5.3V; Output Voltage:-; Output Current:500mA; Supply Voltage Min:7V; Supply Voltage Max:40V; Controller IC Case Style:SOIC; No. of Pins:16Pins; Frequency:40kHz; Product Range:- RoHS Compliant: Yes

PWM CONTROLLER, 40KHZ, 40V, SOIC-16; Input Voltage:5.3V; Output Voltage:-; Output Current:500mA; Supply Voltage Min:7V; Supply Voltage Max:40V; Controller IC Case Style:SOIC; No. of Pins:16Pins; Frequency:40kHz; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 14AC5341
Product Name Pwm Controller, 40Khz, 40V, Soic-16; Input Voltage Onsemi
Product Pulse Width Modulation Drive
Unlock Full Specs
to access all available technical data

Similar Products

DRV8812 1.6A Bipolar Stepper Motor Driver with 4-Level Current Regulation (PH/EN Ctrl) - DRV8812PWPR - Texas Instruments
Specs
Configuration PCB Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Input 8 to 45 volts
View Details
7 suppliers
Motor Controllers - 8209606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase   Single Phase
Power 550 watts
View Details
EtherCAT SERVOPACKs - SGD7S-210DA0B000F64 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Product Amplifier; Regenerative
Axes 2.0
Configuration Panel Mount; Other; Wall Mount
View Details