onsemi Pwm Controller, 40Khz, 40V, Soic-16; Input Voltage Onsemi TL494BDR2G

Description
PWM CONTROLLER, 40KHZ, 40V, SOIC-16; Input Voltage:-; Output Voltage:-; Output Current:500mA; Supply Voltage Min:7V; Supply Voltage Max:40V; Controller IC Case Style:SOIC; No. of Pins:16Pins; Frequency:40kHz; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PWM CONTROLLER, 40KHZ, 40V, SOIC-16; Input Voltage:-; Output Voltage:-; Output Current:500mA; Supply Voltage Min:7V; Supply Voltage Max:40V; Controller IC Case Style:SOIC; No. of Pins:16Pins; Frequency:40kHz; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwm Controller, 40Khz, 40V, Soic-16; Input Voltage Onsemi - 14AC5340 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Controller, 40Khz, 40V, Soic-16; Input Voltage Onsemi
14AC5340
Pwm Controller, 40Khz, 40V, Soic-16; Input Voltage Onsemi 14AC5340
PWM CONTROLLER, 40KHZ, 40V, SOIC-16; Input Voltage:-; Output Voltage:-; Output Current:500mA; Supply Voltage Min:7V; Supply Voltage Max:40V; Controller IC Case Style:SOIC; No. of Pins:16Pins; Frequency:40kHz; Product Range:- RoHS Compliant: Yes

PWM CONTROLLER, 40KHZ, 40V, SOIC-16; Input Voltage:-; Output Voltage:-; Output Current:500mA; Supply Voltage Min:7V; Supply Voltage Max:40V; Controller IC Case Style:SOIC; No. of Pins:16Pins; Frequency:40kHz; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 14AC5340
Product Name Pwm Controller, 40Khz, 40V, Soic-16; Input Voltage Onsemi
Product Pulse Width Modulation Drive
Unlock Full Specs
to access all available technical data

Similar Products

G7 AC Drive - CIMR-G7U20300 - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Product Speed Controller; Variable Speed; Inverter; High Frequency; Pulse Width Modulation Drive
Axes 1.0
Motor / System Induction; Synchronous; Pole Number Control; Sensorless Vector; Vector Feedback
View Details
FRENIC-MEGA AC Drive - FRN050G1S-4U - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Motor / System Sensorless Vector
Setup Control Panel
Communication CANopen (optional feature); Ethernet (optional feature); PROFIBUS (optional feature); Modbus TCP, CC-Link, DeviceNet
View Details
CNT2440 Autoclavable Motor Controller - CNT2440 - Portescap
Specs
DC Input 5 to 24 volts
Power 960 watts
Peak Current 70 amps
View Details
ENCL 251A Controller SMC-3 - 150C-D25JCD-1-4RG-6P - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 120 volts
Power 149229 watts
View Details