The TL494BD is a pulse width modulation control circuit designed for switch-mode power supply applications. It features complete PWM control circuitry, an on-chip oscillator capable of master or slave operation, and integrated error amplifiers. The device includes a 5.0 V reference, adjustable deadtime control, and uncommitted output transistors rated for 500 mA source or sink current. It supports both push-pull and single-ended output configurations and incorporates undervoltage lockout functionality. The TL494BD operates with a power supply voltage range of 7.0 V to 40 V and can handle collector output voltages up to 42 V. It is available in a 16-pin SOIC package and is suitable for automotive applications under the NCV prefix, which indicates compliance with specific site and control changes. The device is also offered in Pb-free packaging options. With a wide operating temperature range of -40°C to +125°C, the TL494BD is suitable for various demanding environments.
Buck, Push-Pull Regulator Positive Output Step-Down, Step-Up/Step-Down DC-DC Controller IC 16-SOIC
IC REG CTRLR BCK/PSH-PULL 16SOIC
Buck, Push-Pull Regulator Positive Output Step-Down, Step-Up/Step-Down DC-DC Controller IC 16-SOIC
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TL494BD-ND | TL494BD | TL494BD |
| Product Name | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | ||
| Package Type | SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) | |
| Special Features | Synchronous Rectification | Dead Time Control, Frequency Control | |
| fsw | 200 kHz | 200 kHz | 200 kHz |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |