onsemi Voltage Reference Type Onsemi TL431IDR2G.

Description
Voltage Reference Type:Shunt - Adjustable; Product Range:TL431 Series; Reference Voltage:2.495V to 36V; Initial Accuracy:2.2%; Temperature Coefficient:± 50ppm/°C; Voltage Reference Case Style:SOIC; No. of Pins:8Pins RoHS Compliant: Yes
Description
Voltage Reference Type:Shunt - Adjustable; Product Range:TL431 Series; Reference Voltage:2.495V to 36V; Initial Accuracy:2.2%; Temperature Coefficient:± 50ppm/°C; Voltage Reference Case Style:SOIC; No. of Pins:8Pins RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference Type Onsemi - 28AC4215 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Reference Type Onsemi
28AC4215
Voltage Reference Type Onsemi 28AC4215
Voltage Reference Type:Shunt - Adjustable; Product Range:TL431 Series; Reference Voltage:2.495V to 36V; Initial Accuracy:2.2%; Temperature Coefficient:± 50ppm/°C; Voltage Reference Case Style:SOIC; No. of Pins:8Pins RoHS Compliant: Yes

Voltage Reference Type:Shunt - Adjustable; Product Range:TL431 Series; Reference Voltage:2.495V to 36V; Initial Accuracy:2.2%; Temperature Coefficient:± 50ppm/°C; Voltage Reference Case Style:SOIC; No. of Pins:8Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Reference Chips
Product Number 28AC4215
Product Name Voltage Reference Type Onsemi
Type Shunt / Zener
Unlock Full Specs
to access all available technical data

Similar Products

LM185-2.5QML Micropower Voltage Reference Diode - 5962-8759402XA - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; CFP,TO
VREF 2.5 volts
View Details
2 suppliers
Analog - MTLT1029QH - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 5 volts
View Details
Voltage Reference - X60008EIS8-41T1-ND - DigiKey
Renesas Electronics Corporation
Specs
Type Series
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)"
TC 20 ppm/C
View Details
3 suppliers