Shunt Voltage Reference IC Adjustable 2.495V 36VV ±2.2% 100mA 8-PDIP
1-OUTPUT THREE TERM VOLTAGE REFERENCE, 2.495V, PDIP8, PLASTIC, DIP-8 Product overview: TL431CP from onsemi is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.495V, DIP. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.495V, DIP, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431CP can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | TL431CPOS-ND | 693-TL431CP |
| Product Name | Voltage Reference | 2.495V DIP Precision Voltage Reference IC |
| Type | Shunt / Zener | Shunt / Zener; Shunt, Adjustable |
| Package Type | DIP; Other; "8-DIP (0.300"", 7.62mm)" | Other; PDIP |
| TC | 50 ppm/C | |
| Accuracy | 2.2 % |