onsemi Precision Voltage Reference IC TL431CDMR2

Description
PROGRAMMABLE PRECISION REFERENCES | IC VREF SHUNT ADJ MICRO8 Product overview: TL431CDMR2 from ON Semiconductor is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431CDMR2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PROGRAMMABLE PRECISION REFERENCES | IC VREF SHUNT ADJ MICRO8 Product overview: TL431CDMR2 from ON Semiconductor is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431CDMR2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Precision Voltage Reference IC
693-TL431CDMR2
Precision Voltage Reference IC 693-TL431CDMR2
PROGRAMMABLE PRECISION REFERENCES | IC VREF SHUNT ADJ MICRO8 Product overview: TL431CDMR2 from ON Semiconductor is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431CDMR2 can be used for catalog matching and distributor lookup.

PROGRAMMABLE PRECISION REFERENCES | IC VREF SHUNT ADJ MICRO8 Product overview: TL431CDMR2 from ON Semiconductor is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431CDMR2 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Reference - TL431CDMR2 - 1268361-TL431CDMR2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - TL431CDMR2
1268361-TL431CDMR2
PMIC - PMIC - Voltage Reference - TL431CDMR2 1268361-TL431CDMR2
Manufacturer: ON Semiconductor Win Source Part Number: 1268361-TL431CDMR2 Packaging: Tape and Reel Mounting Style: SMD Tolerance: ±2.2% Temperature Coefficient: 50ppm/°C Typical Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 1mA Categories: Integrated Circuits Supplier Device Package: Micro8 Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Maximum Output Voltage: 36V Manufacturer Homepage: www.onsemi.com Manufacturer Package: 8-TSSOP, 8-MSOP Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient Family Part Number: TL431 Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 2.495V

Manufacturer: ON Semiconductor
Win Source Part Number: 1268361-TL431CDMR2
Packaging: Tape and Reel
Mounting Style: SMD
Tolerance: ±2.2%
Temperature Coefficient: 50ppm/°C Typical
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 1mA
Categories: Integrated Circuits
Supplier Device Package: Micro8
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Maximum Output Voltage: 36V
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 8-TSSOP, 8-MSOP
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient
Family Part Number: TL431
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 2.495V

Buy Now
PMIC - Voltage Reference - TL431CDMR2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
TL431CDMR2
PMIC - Voltage Reference TL431CDMR2
IC VREF SHUNT ADJ 2.2% MICRO8

IC VREF SHUNT ADJ 2.2% MICRO8

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 693-TL431CDMR2 1268361-TL431CDMR2 TL431CDMR2
Product Name Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - TL431CDMR2 PMIC - Voltage Reference
Type Shunt / Zener; Shunt Shunt / Zener
VREF Type Programmable
Package Type Other; Tape and Reel Other; 8-TSSOP, 8-MSOP
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1021DQH-7 (GEN) - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 7 volts
View Details
2.5V SOT-23 Precision Voltage Reference IC - 693-LM4030AMF-2.5 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SOT-23
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
PMIC - Voltage Reference - AD584JNZ - Lingto Electronic Limited
Specs
Package Type DIP
IQ 1 mA
View Details
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details