onsemi Voltage Reference TL431CD

Description
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±2.2% 100mA 8-SOIC
Request a Quote Datasheet
Description
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±2.2% 100mA 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - TL431CDFS-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
TL431CDFS-ND
Voltage Reference TL431CDFS-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±2.2% 100mA 8-SOIC

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±2.2% 100mA 8-SOIC

Buy Now Datasheet
Singapore, Singapore
2.495V SOIC Precision Voltage Reference IC
693-TL431CD
2.495V SOIC Precision Voltage Reference IC 693-TL431CD
1-OUTPUT THREE TERM VOLTAGE REFERENCE, 2.495V, PDSO8, PLASTIC, SOIC-8 Product overview: TL431CD from onsemi is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.495V, SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.495V, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431CD can be used for catalog matching and distributor lookup.

1-OUTPUT THREE TERM VOLTAGE REFERENCE, 2.495V, PDSO8, PLASTIC, SOIC-8 Product overview: TL431CD from onsemi is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.495V, SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.495V, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431CD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC VREF SHUNT 36V 2.2% 8SOP - 598-TL431CD - Utmel Electronic Limited
Hong Kong, China
IC VREF SHUNT 36V 2.2% 8SOP
598-TL431CD
IC VREF SHUNT 36V 2.2% 8SOP 598-TL431CD
IC VREF SHUNT 36V 2.2% 8SOP

IC VREF SHUNT 36V 2.2% 8SOP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number TL431CDFS-ND 693-TL431CD 598-TL431CD
Product Name Voltage Reference 2.495V SOIC Precision Voltage Reference IC IC VREF SHUNT 36V 2.2% 8SOP
Type Shunt / Zener Shunt / Zener; Shunt Shunt / Zener
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" Other; SOP Other; 8-SOIC (0.154, 3.90mm Width)
TC 50 ppm/C 50 ppm/C
Accuracy 2.2 %
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019AQH-10 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 10 volts
View Details
PMIC - Voltage Reference - ADR293GR-REEL - Lingto Electronic Limited
Specs
IQ 0.0200 mA
View Details
PMIC - PMIC - Voltage Reference - X60003DIG3-41 - 1281053-X60003DIG3-41 - Win Source Electronics
Specs
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Life Cycle Stage Obsolete
TC 20 ppm/C
View Details
3 suppliers