onsemi Voltage Reference TL431BVDR2

Description
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±0.4% 100mA 8-SOIC
Request a Quote Datasheet
Description
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±0.4% 100mA 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - TL431BVDR2OS-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
TL431BVDR2OS-ND
Voltage Reference TL431BVDR2OS-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±0.4% 100mA 8-SOIC

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±0.4% 100mA 8-SOIC

Buy Now Datasheet
Singapore, Singapore
2.495V SOIC Precision Voltage Reference IC
693-TL431BVDR2
2.495V SOIC Precision Voltage Reference IC 693-TL431BVDR2
1-OUTPUT THREE TERM VOLTAGE REFERENCE, 2.495V, PDSO8, PLASTIC, SOIC-8 Product overview: TL431BVDR2 from onsemi is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.495V, SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.495V, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431BVDR2 can be used for catalog matching and distributor lookup.

1-OUTPUT THREE TERM VOLTAGE REFERENCE, 2.495V, PDSO8, PLASTIC, SOIC-8 Product overview: TL431BVDR2 from onsemi is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.495V, SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.495V, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431BVDR2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Reference - TL431BVDR2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
TL431BVDR2
PMIC - Voltage Reference TL431BVDR2
IC VREF SHUNT ADJ 0.4% 8SOIC

IC VREF SHUNT ADJ 0.4% 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - TL431BVDR2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
TL431BVDR2
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference TL431BVDR2
IC VREF SHUNT ADJ 0.4% 8SOIC

IC VREF SHUNT ADJ 0.4% 8SOIC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number TL431BVDR2OS-ND 693-TL431BVDR2 TL431BVDR2 TL431BVDR2
Product Name Voltage Reference 2.495V SOIC Precision Voltage Reference IC PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Type Shunt / Zener Shunt / Zener; Shunt Shunt / Zener Shunt / Zener; Shunt
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" Other; SOIC SOIC Other; 8-SOIC (0.154\", 3.90mm Width)
TC 50 ppm/C
Accuracy 0.4000 %
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019AQH-10 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 10 volts
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM385M-NS - Acme Chip Technology Co., Limited
Specs
Type Shunt / Zener; Shunt
VREF Type Programmable
Package Type Other; 8-SOIC (0.154\", 3.90mm Width)
View Details
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details