Manufacturer: ON Semiconductor
Win Source Part Number: 1268344-TL431BIDR2
Packaging: Cut Tape (CT)
Mounting Style: SMD
Tolerance: ±0.4%
Temperature Coefficient: 50ppm/°C Typical
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 1mA
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Maximum Output Voltage: 36V
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Family Part Number: TL431
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 2.495V
1-OUTPUT THREE TERM VOLTAGE REFERENCE, 2.495V, PDSO8, PLASTIC, SOIC-8 Product overview: TL431BIDR2 from onsemi is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.495V, SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.495V, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431BIDR2 can be used for catalog matching and distributor lookup.
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±0.4% 100mA 8-SOIC
IC VREF SHUNT ADJ 0.4% 8SOIC
IC VREF SHUNT ADJ 0.4% 8SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 1268344-TL431BIDR2 | 693-TL431BIDR2 | TL431BIDR2OSTR-ND | TL431BIDR2 | TL431BIDR2 |
| Product Name | PMIC - PMIC - Voltage Reference - TL431BIDR2 | 2.495V SOIC Precision Voltage Reference IC | Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | PMIC - Voltage Reference |
| Package Type | Other; 8-SOIC | Other; SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC |
| Life Cycle Stage | Obsolete | Removed; Obsolete | |||
| TC | 50 ppm/C | 50 ppm/C | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Type | Shunt / Zener; Shunt | Shunt / Zener | Shunt / Zener; Shunt | Shunt / Zener |