onsemi Voltage Reference Type Onsemi TL431AIDR2G.

Description
Voltage Reference Type:Shunt - Adjustable; Product Range:TL431A Series; Reference Voltage:2.495V to 36V; Initial Accuracy:1%; Temperature Coefficient:50ppm/°C ; Voltage Reference Case Style:SOIC; No. of Pins:8Pins; MSL:- RoHS Compliant: Yes
Description
Voltage Reference Type:Shunt - Adjustable; Product Range:TL431A Series; Reference Voltage:2.495V to 36V; Initial Accuracy:1%; Temperature Coefficient:50ppm/°C ; Voltage Reference Case Style:SOIC; No. of Pins:8Pins; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference Type Onsemi - 15AC4767 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Reference Type Onsemi
15AC4767
Voltage Reference Type Onsemi 15AC4767
Voltage Reference Type:Shunt - Adjustable; Product Range:TL431A Series; Reference Voltage:2.495V to 36V; Initial Accuracy:1%; Temperature Coefficient:50ppm/°C ; Voltage Reference Case Style:SOIC; No. of Pins:8Pins; MSL:- RoHS Compliant: Yes

Voltage Reference Type:Shunt - Adjustable; Product Range:TL431A Series; Reference Voltage:2.495V to 36V; Initial Accuracy:1%; Temperature Coefficient:50ppm/°C; Voltage Reference Case Style:SOIC; No. of Pins:8Pins; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Reference Chips
Product Number 15AC4767
Product Name Voltage Reference Type Onsemi
Type Shunt / Zener
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Reference - AD580JH - Lingto Electronic Limited
Specs
IQ 1.5 mA
View Details
Analog - MTLT1009QH - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
Precision Voltage Reference IC - 700-ADS124S06IPBSR - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -50 C (-58 F)
View Details
2 suppliers
Voltage Reference - ISL21009BFB825Z-TKTR-ND - DigiKey
Renesas Electronics Corporation
Specs
Type Series
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)"
TC 3 ppm/C
View Details
5 suppliers