Manufacturer: Fairchild/ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1099560-TL431ACZX
Mounting: SMD (SMT)
Reference Type: Shunt
Categories: OEM Parts(T-Z)
Case / Package: TO-92
Max Input Voltage: 37 V
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -25 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1099560-TL431ACZX |
| Product Name | OEM Parts - OEM Parts (T - Z) - TL431ACZX |