onsemi Voltage Reference TL431ACPG

Description
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA 8-PDIP
Request a Quote Datasheet
Description
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA 8-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - TL431ACPG-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
TL431ACPG-ND
Voltage Reference TL431ACPG-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA 8-PDIP

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA 8-PDIP

Buy Now Datasheet
Singapore, Singapore
Precision Voltage Reference IC
693-TL431ACPG
Precision Voltage Reference IC 693-TL431ACPG
Voltage Reference, Programmable Precision, Shunt Regulator, 8 LEAD PDIP, 50-TUBE Product overview: TL431ACPG from onsemi is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431ACPG can be used for catalog matching and distributor lookup.

Voltage Reference, Programmable Precision, Shunt Regulator, 8 LEAD PDIP, 50-TUBE Product overview: TL431ACPG from onsemi is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431ACPG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - TL431ACPG - 1268310-TL431ACPG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - TL431ACPG
1268310-TL431ACPG
PMIC - PMIC - Voltage Reference - TL431ACPG 1268310-TL431ACPG
Manufacturer: ON Semiconductor Win Source Part Number: 1268310-TL431ACPG Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-DIP (0.300", 7.62mm) Tolerance: ±1% Temperature Coefficient: 50ppm/°C Typical Output Type: Adjustable Reference Type: Shunt Part Status: Obsolete(EOL) Output Current: 100mA Current - Cathode: 1mA Family Name: TL431 Output Voltage: 2.495V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 8-PDIP Output Voltage MAX: 36V Alternative Parts (Cross-Reference): TL431ACPSRG4; TL431ACPSG4; TL431ACPSE4; Introduction Date: February 03, 1999 ECCN: EAR99 Country of Origin: Indonesia Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1268310-TL431ACPG
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 8-DIP (0.300", 7.62mm)
Tolerance: ±1%
Temperature Coefficient: 50ppm/°C Typical
Output Type: Adjustable
Reference Type: Shunt
Part Status: Obsolete(EOL)
Output Current: 100mA
Current - Cathode: 1mA
Family Name: TL431
Output Voltage: 2.495V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 8-PDIP
Output Voltage MAX: 36V
Alternative Parts (Cross-Reference): TL431ACPSRG4; TL431ACPSG4; TL431ACPSE4;
Introduction Date: February 03, 1999
ECCN: EAR99
Country of Origin: Indonesia
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - TL431ACPG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
TL431ACPG
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference TL431ACPG
IC VREF SHUNT ADJ 1% 8DIP

IC VREF SHUNT ADJ 1% 8DIP

Supplier's Site
IC VREF SHUNT 36V 1% 8DIP - 598-TL431ACPG - Utmel Electronic Limited
Hong Kong, China
IC VREF SHUNT 36V 1% 8DIP
598-TL431ACPG
IC VREF SHUNT 36V 1% 8DIP 598-TL431ACPG
IC VREF SHUNT 36V 1% 8DIP

IC VREF SHUNT 36V 1% 8DIP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number TL431ACPG-ND 693-TL431ACPG 1268310-TL431ACPG TL431ACPG 598-TL431ACPG
Product Name Voltage Reference Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - TL431ACPG Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference IC VREF SHUNT 36V 1% 8DIP
Type Shunt / Zener Shunt / Zener; Shunt, Adjustable Shunt / Zener; Shunt Shunt / Zener
Package Type DIP; Other; "8-DIP (0.300"", 7.62mm)" Other; PDIP DIP; Other; 8-DIP (0.300", 7.62mm) DIP; Other; 8-DIP (0.300\", 7.62mm) DIP; Other; 8-DIP (0.300, 7.62mm)
TC 50 ppm/C 50 ppm/C 50 ppm/C
Accuracy 1 %
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM136AQH-2.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
LM385-2.5-N Micropower Voltage Reference Diode - LM385BMX-2.5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 2.5 volts
View Details
7 suppliers
PMIC - Voltage Reference - AD1585ART-REEL - Lingto Electronic Limited
Specs
IQ 0.0700 mA
View Details
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details