Two Terminal Voltage Reference, 1 Output, 2.495V, Trim/Adjustable, BIPolar, PBCY3
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA TO-92-3
IC VREF SHUNT ADJ 1% TO92-3
IC VREF SHUNT ADJ 1% TO92-3
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | TL431ACLPX | TL431ACLPX-ND | TL431ACLPX | TL431ACLPX |
| Product Name | Voltage Reference | Integrated Circuits (ICs) - PMIC - Voltage Reference | PMIC - Voltage Reference | |
| Package Type | TO-92; Other; TO-92 | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | TO-92 | |
| Life Cycle Stage | Obsolete | Removed | ||
| Type | Shunt / Zener | Shunt / Zener |