Two Terminal Voltage Reference, 1 Output, 2.495V, Trim/Adjustable, BIPolar, PBCY3
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA TO-92-3
IC VREF SHUNT ADJ 1% TO92-3
IC VREF SHUNT ADJ 1% TO92-3
IC VREF SHUNT 36V 1% TO92-3
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | TL431ACLPRA | TL431ACLPRAOS-ND | TL431ACLPRA | TL431ACLPRA | 598-TL431ACLPRA |
| Product Name | Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | PMIC - Voltage Reference | IC VREF SHUNT 36V 1% TO92-3 | |
| Package Type | TO-92; Other; TO-92 | Other; TO-226-3, TO-92-3 Long Body, Formed Leads | Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) | |
| Life Cycle Stage | Obsolete | Removed; Obsolete | Obsolete | ||
| Type | Shunt / Zener | Shunt / Zener; Shunt | Shunt / Zener | Shunt / Zener | |
| TC | 50 ppm/C | 50 ppm/C | |||
| Accuracy | 1 % |