Comparator, Single Channel, Open Collector, Low Power, Wide Supply Range, 3000-REEL Product overview: TL331VSN4T3G from onsemi is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Low-Power. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TL331VSN4T3G can be used for catalog matching and distributor lookup.
LOW POWER COMPARATOR, AEC-Q100, TSOP-5; Comparator Type:Low Power; No. of Comparators:1 Comparator; Response Time:-; Supply Voltage Range:2V to 36V, ± 1V to ± 18V; Comparator Case Style:TSOP; No. of Pins:5Pins; Product Range:- RoHS Compliant: Yes
Comparator General Purpose 5-TSOP
IC COMPARATOR 1CH LP 5TSOP
Analog Comparators LOW POWER SINGLE COMPARAT
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers |
| Product Number | 692-TL331VSN4T3G | 1723373 | 1723373P | 48AC1791 | TL331VSN4T3G | TL331VSN4T3G | TL331VSN4T3G |
| Product Name | Low-Power Linear Comparator IC | Comparators | Comparators | Low Power Comparator, Aec-Q100, Tsop-5; Comparator Type Onsemi | Comparators | Linear - Comparators | Analog Comparators |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||
| Logic Output | TTL; ECL; CMOS; Cmos, dtl, ecl, ttl | TTL; ECL; CMOS; ECL, CMOS, TTL, DTL | |||||
| Package Type | SOP; Tsop | SOP; TSOP | TSOP | SOT; SOT23; SOT-23-5 Thin, TSOT-23-5 |