Win Source Part Number: 970357-TL331SN4T3G
Category: Integrated Circuits (ICs)>Linear - Comparators
Type: General Purpose
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Number of Elements: 1
Current - Quiescent (Max): 1.25mA
Voltage - Supply, Single/Dual (±): 2V ~ 36V, ±1V ~ 18V
Voltage - Input Offset (Max): 5mV @ 5V
Current - Input Bias (Max): 0.25µA @ 5V
Current - Output (Typ): 16mA @ 5V
Propagation Delay (Max): 850ns (Typ)
Package / Case: SOT-23-5 Thin, TSOT-23-5
Supplier Device Package: 5-TSOP
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: 488-TL331SN4T3GDKR,4
Base Product Number: TL331
Comparator, Single Channel, Open Collector, Low Power, Wide Supply Range, 3000-REEL Product overview: TL331SN4T3G from onsemi is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Low-Power. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TL331SN4T3G can be used for catalog matching and distributor lookup.
IC COMPARATOR 1CH LP 5TSOP
COMPARATOR, 850NS, -40 TO 125DEG C ROHS COMPLIANT: YES
Analog Comparators LOW POWER SINGLE COMPARAT
Comparator General Purpose 5-TSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators |
| Product Number | 970357-TL331SN4T3G | 692-TL331SN4T3G | TL331SN4T3G | 54AH9743 | TL331SN4T3G | TL331SN4T3G |
| Product Name | Integrated Circuits (ICs) - Linear - Comparators | Low-Power Linear Comparator IC | Linear - Comparators | Comparator, 850Ns, -40 To 125Deg C Rohs Compliant Onsemi | Analog Comparators | Comparators |
| Features | Single-Supply | |||||
| VOS | 5 millivolts | 5 millivolts | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) |