Win Source Part Number: 1159244-TL062VD
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Bulk
Number of Circuits: 4
Standard Package: 1
Mounting: SMD (SMT)
Amplifier Type: J-FET
Slew Rate: 6V/µs
Gain Bandwidth Product: 2 MHz
Current - Input Bias: 30 pA
Voltage - Input Offset: 3 mV
Current - Supply: 200µA (x4 Channels)
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.33.0001
Mfr: onsemi
Other Names: ONSONSTL062VD,2156-T
RoHS Status: RoHS non-compliant
Voltage - Supply Span (Min): 36 V
Voltage - Supply Span (Max): 36 V
DUAL OP-AMP, 9000uV OFFSET-MAX, 2MHz BAND WIDTH, PDSO8, PLASTIC, SOIC-8 Product overview: TL062VD from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 2MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL062VD can be used for catalog matching and distributor lookup.
OP Amp Dual GP 18V 8-Pin SOIC
IC OPAMP JFET 2 CIRCUIT 8SOIC
J-FET Amplifier 4 Circuit 8-SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1159244-TL062VD | 687-TL062VD | TL062VD | TL062VD | TL062VD |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Dual 2MHz SOIC Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Source Current (IS) | 0.2000 milliamps | 0.2000 milliamps | |||
| VOS | 3 millivolts | 3 millivolts | |||
| IBIAS | 3.00E-5 µA | 3.00E-5 µA | |||
| GBW | 2 MHz | 2 MHz | |||
| Slew Rate | 6 V/µs | 6.00E-6 V/µs | 6 V/µs |