Bipolar (BJT) Transistor PNP 40V 800mA 625mW Through Hole TO-92-3
TRANS PNP 40V 0.8A TO92-3
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | TIS93-ND | TIS93 |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP |