onsemi 400V 1A TO-220 Bipolar Transistor TIP50TU

Description
400V 1A NPN BJT TO-220 Power Transistor Product overview: TIP50TU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 1A, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-TIP50TU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
400V 1A NPN BJT TO-220 Power Transistor Product overview: TIP50TU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 1A, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-TIP50TU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
400V 1A TO-220 Bipolar Transistor
276-TIP50TU
400V 1A TO-220 Bipolar Transistor 276-TIP50TU
400V 1A NPN BJT TO-220 Power Transistor Product overview: TIP50TU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 1A, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-TIP50TU can be used for catalog matching and distributor lookup.

400V 1A NPN BJT TO-220 Power Transistor Product overview: TIP50TU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 1A, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-TIP50TU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - TIP50TU - 052056-TIP50TU - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - TIP50TU
052056-TIP50TU
TRANSISTORS - Transistors (BJT) - Single - TIP50TU 052056-TIP50TU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 052056-TIP50TU Packaging: Tube/Rail Mounting: Through Hole Frequency - Transition: 10MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220-3 Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 400V Max Vce (sat): 1V @ 200mA, 1A Collector Cut-off Current(Max): 1mA Typical Gain (hFE) (Min): 30 @ 300mA, 10V Maximum Power Dissipation: 2W Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 052056-TIP50TU
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 10MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220-3
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 400V
Max Vce (sat): 1V @ 200mA, 1A
Collector Cut-off Current(Max): 1mA
Typical Gain (hFE) (Min): 30 @ 300mA, 10V
Maximum Power Dissipation: 2W
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient
Quantity per package: 1k pcs

Buy Now Datasheet
Single Bipolar Transistors - TIP50TU-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
TIP50TU-ND
Single Bipolar Transistors TIP50TU-ND
Bipolar (BJT) Transistor NPN 400V 1A 10MHz 2W Through Hole TO-220-3

Bipolar (BJT) Transistor NPN 400V 1A 10MHz 2W Through Hole TO-220-3

Buy Now Datasheet
Single Bipolar Transistors - TIP50TU - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
TIP50TU
Single Bipolar Transistors TIP50TU
TRANS NPN 400V 1A TO220-3

TRANS NPN 400V 1A TO220-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - TIP50TU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
TIP50TU
Discrete Semiconductor Products - Transistors - Bipolar (BJT) TIP50TU
TRANS NPN 400V 1A TO220-3

TRANS NPN 400V 1A TO220-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-TIP50TU 052056-TIP50TU TIP50TU-ND TIP50TU TIP50TU
Product Name 400V 1A TO-220 Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - TIP50TU Single Bipolar Transistors Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN; NPN NPN NPN; NPN
IC(max) 1000 milliamps 1000 milliamps 1000 milliamps
VCEO 400 volts 400 volts 400 volts
VCBO 500 volts
fT 10 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Single, Pre-Biased Bipolar Transistors - BCR146E6327HTSA1TR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
7 suppliers
Bipolar Transistor Arrays - BC846BS/ZLF-ND - DigiKey
Specs
Package Type 6-TSSOP, SC-88, SOT-363
View Details
2 suppliers
Bipolar Transistors - 6697326P - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT223; SOT-223
View Details