Bipolar (BJT) Transistor NPN 350V 1A 10MHz 2W Through Hole TO-220-3
TRANS NPN 350V 1A TO220-3
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | TIP49TU-ND | TIP49TU |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |