Manufacturer: ON Semiconductor
Win Source Part Number: 084094-TIP48G
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 10MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: TO-220AB
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 300V
Max Vce (sat): 1V @ 200mA, 1A
Collector Cut-off Current(Max): 1mA
Typical Gain (hFE) (Min): 30 @ 300mA, 10V
Maximum Power Dissipation: 2W
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Bipolar (BJT) Transistor NPN 300V 1A 10MHz 2W Through Hole TO-220
NPN BJT Power Transistor, 300V, 1A, TO-220 Product overview: TIP48G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 1A, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 300V, 1A, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-TIP48G can be used for catalog matching and distributor lookup.
Bipolar Transistors - BJT 1A 300V 40W NPN
TRANS NPN 300V 1A TO220
TRANS, BIPOL, NPN, 300V, TO-220-3; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:300V; Transition Frequency ft:10MHz; Power Dissipation Pd:40W; DC Collector Current:1A; DC Current Gain hFE:10hFE; Transistor Case RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 084094-TIP48G | TIP48GOS-ND | 276-TIP48G | TIP48G | TIP48G | 02AC3932 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - TIP48G | Single Bipolar Transistors | 300V 1A TO-220 Bipolar Transistor | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Trans, Bipol, Npn, 300V, To-220-3; Transistor Polarity Onsemi |
| Polarity | NPN; NPN | NPN | NPN | NPN | ||
| Package Type | TO-220; SOT3; TO-220AB | TO-220; TO-220-3 | TO-3; TO-220 | |||
| IC(max) | 1000 milliamps | 1000 milliamps | ||||
| VCEO | 300 volts | 300 volts | ||||
| VCBO | 400 volts |