Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 052066-TIP42CTU
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 3MHz
Transistor Polarity: PNP
Family Name: TIP42C
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220-3
Maximum Current Collector: 6A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 1.5V @ 600mA, 6A
Collector Cut-off Current(Max): 700μA
Typical Gain (hFE) (Min): 15 @ 3A, 4V
Maximum Power Dissipation: 2W
Alternative Parts (Cross-Reference): TIP42C; TIP42C-BP; TIP42C-BP-HF;
Introduction Date: December 18, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2019
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient
Quantity per package: 1k pcs
PNP BJT Transistor, 100V, 6A, 3MHz, TO-220 Product overview: TIP42CTU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 6A, 3MHz, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 6A, 3MHz, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-TIP42CTU can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 100V 6A 3MHz 2W Through Hole TO-220-3
TRANS PNP 100V 6A TO220-3
Bipolar Transistors - BJT PNP Epitaxial Sil
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 052066-TIP42CTU | 276-TIP42CTU | TIP42CTU-ND | TIP42CTU | TIP42CTU |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - TIP42CTU | 100V 6A 3MHz TO-220 Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT |
| Polarity | PNP; PNP | PNP | PNP | ||
| Package Type | TO-220; SOT3; TO-220-3 | TO-220; TO-220-3 | |||
| IC(max) | 6000 milliamps | 6000 milliamps | |||
| VCEO | 100 volts | 100 volts | |||
| VCBO | -100 volts |