onsemi Rf Transistor, Pnp, -100V, 3Mhz, To-220; Transistor Polarity Onsemi TIP42CG.

Description
RF TRANSISTOR, PNP, -100V, 3MHZ, TO-220; Transistor Polarity:PNP; Collector Emitter Voltage Max:100V; Continuous Collector Current:6A; Power Dissipation:65W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Qualification:-; MSL:-RoHS Compliant: Yes
Description
RF TRANSISTOR, PNP, -100V, 3MHZ, TO-220; Transistor Polarity:PNP; Collector Emitter Voltage Max:100V; Continuous Collector Current:6A; Power Dissipation:65W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Qualification:-; MSL:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rf Transistor, Pnp, -100V, 3Mhz, To-220; Transistor Polarity Onsemi - 26AC4309 - Newark, An Avnet Company
Chicago, IL, United States
Rf Transistor, Pnp, -100V, 3Mhz, To-220; Transistor Polarity Onsemi
26AC4309
Rf Transistor, Pnp, -100V, 3Mhz, To-220; Transistor Polarity Onsemi 26AC4309
RF TRANSISTOR, PNP, -100V, 3MHZ, TO-220; Transistor Polarity:PNP; Collector Emitter Voltage Max:100V; Continuous Collector Current:6A; Power Dissipation:65W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Qualification:-; MSL:-RoHS Compliant: Yes

RF TRANSISTOR, PNP, -100V, 3MHZ, TO-220; Transistor Polarity:PNP; Collector Emitter Voltage Max:100V; Continuous Collector Current:6A; Power Dissipation:65W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Qualification:-; MSL:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category RF Transistors
Product Number 26AC4309
Product Name Rf Transistor, Pnp, -100V, 3Mhz, To-220; Transistor Polarity Onsemi
Transistor Type Rf Transistor, Pnp, -100V, 3Mhz, To-220; Transistor Polarity Onsemi
Unlock Full Specs
to access all available technical data