onsemi Transistor Polarity Onsemi TIP42AG.

Description
Transistor Polarity:PNP; Collector Emitter Voltage Max:60V; Continuous Collector Current:6A; Power Dissipation:65W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:3MHz; DC Current Gain hFE Min:75hFE; MSL:- RoHS Compliant: Yes
Description
Transistor Polarity:PNP; Collector Emitter Voltage Max:60V; Continuous Collector Current:6A; Power Dissipation:65W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:3MHz; DC Current Gain hFE Min:75hFE; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Transistor Polarity Onsemi - 15AC4628 - Newark, An Avnet Company
Chicago, IL, United States
Transistor Polarity Onsemi
15AC4628
Transistor Polarity Onsemi 15AC4628
Transistor Polarity:PNP; Collector Emitter Voltage Max:60V; Continuous Collector Current:6A; Power Dissipation:65W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:3MHz; DC Current Gain hFE Min:75hFE; MSL:- RoHS Compliant: Yes

Transistor Polarity:PNP; Collector Emitter Voltage Max:60V; Continuous Collector Current:6A; Power Dissipation:65W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:3MHz; DC Current Gain hFE Min:75hFE; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 15AC4628
Product Name Transistor Polarity Onsemi
Transistor Type Transistor Polarity Onsemi
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 448-AIMZH120R010M1TXKSA1-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-247; TO-247-4
View Details
2 suppliers
50 V, 100 mA NPN general-purpose transistors - 2PD601ARL-QR - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT23; SOT23 SOT23
View Details
2 suppliers