The TIP42A is a PNP complementary silicon power transistor designed for general purpose amplifier and switching applications. It is packaged in a TO-220 case and supports a collector-emitter voltage of 60 V, a continuous collector current of 6.0 A, and a total power dissipation of 65 W at TC = 25°C. The device has a thermal resistance from junction to case of 1.67 °C/W and operates within a junction temperature range of -65 to +150 °C. It is RoHS compliant and meets UL 94 V-0 flammability requirements.
TRANS PNP 80V 6A TO-220
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 488-TIP42A-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |