onsemi TRANSISTORS - Transistors (BJT) - Single - TIP41A TIP41A

Description
Manufacturer: ON Semiconductor Win Source Part Number: 047998-TIP41A Packaging: Tube/Rail Mounting: Through Hole Frequency - Transition: 3MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: TO-220AB Maximum Current Collector: 6A VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 1.5V @ 600mA, 6A Collector Cut-off Current(Max): 700μA Typical Gain (hFE) (Min): 15 @ 3A, 4V Maximum Power Dissipation: 2W Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Application Field: Used in Industrial
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 047998-TIP41A Packaging: Tube/Rail Mounting: Through Hole Frequency - Transition: 3MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: TO-220AB Maximum Current Collector: 6A VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 1.5V @ 600mA, 6A Collector Cut-off Current(Max): 700μA Typical Gain (hFE) (Min): 15 @ 3A, 4V Maximum Power Dissipation: 2W Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Application Field: Used in Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - TIP41A - 047998-TIP41A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - TIP41A
047998-TIP41A
TRANSISTORS - Transistors (BJT) - Single - TIP41A 047998-TIP41A
Manufacturer: ON Semiconductor Win Source Part Number: 047998-TIP41A Packaging: Tube/Rail Mounting: Through Hole Frequency - Transition: 3MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: TO-220AB Maximum Current Collector: 6A VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 1.5V @ 600mA, 6A Collector Cut-off Current(Max): 700μA Typical Gain (hFE) (Min): 15 @ 3A, 4V Maximum Power Dissipation: 2W Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 047998-TIP41A
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 3MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: TO-220AB
Maximum Current Collector: 6A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 1.5V @ 600mA, 6A
Collector Cut-off Current(Max): 700μA
Typical Gain (hFE) (Min): 15 @ 3A, 4V
Maximum Power Dissipation: 2W
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
Single Bipolar Transistors - TIP41AFS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
TIP41AFS-ND
Single Bipolar Transistors TIP41AFS-ND
Bipolar (BJT) Transistor NPN 60V 6A 3MHz 2W Through Hole TO-220-3

Bipolar (BJT) Transistor NPN 60V 6A 3MHz 2W Through Hole TO-220-3

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Transistors Transistors
Product Number 047998-TIP41A TIP41AFS-ND
Product Name TRANSISTORS - Transistors (BJT) - Single - TIP41A Single Bipolar Transistors
Polarity NPN; NPN NPN
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N3904TF - 854966-2N3904TF - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
IGBT - 97659877 - Radwell International
Fuji Electric Corp. of America
Specs
Transistor Type IGBT
View Details
45 V, 500 mA NPN general-purpose transistors - BC817-25QB-QZ - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT8015 SOT8015
View Details
2 suppliers