Manufacturer: ON Semiconductor
Win Source Part Number: 1267452-TIP41
Packaging: Bulk
Mounting Style: Through Hole
Transistor Type: NPN
Frequency - Transition: 3MHz
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220-3
Status: Obsolete
Temperature Range - Operating: 150°C
Manufacturer Homepage: www.mospec.com.tw
Manufacturer Package: TO-220-3
Current - Collector (Ic) (Maximum): 6A
Voltage - Collector Emitter Breakdown (Maximum): 40V
Current - Collector Cutoff (Maximum): 700μA
Alternative Parts (Cross-Reference): BD533; BD533J; D44C4;
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial
Family Part Number: TIP41
Manufacturer Pack Quantity: 200
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 1.5V at 600mA, 6A
DC Current Gain (hFE) (Minimum) at Ic, Vce: 15 at 3A, 4V
Maximum Power: 2W
Bipolar (BJT) Transistor NPN 40V 6A 3MHz 2W Through Hole TO-220-3
NPN BJT 40V 6A TO-220 Transistor Product overview: TIP41 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 6A, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 6A, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-TIP41 can be used for catalog matching and distributor lookup.
TRANS NPN 40V 6A TO220-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1267452-TIP41 | TIP41-ND | 276-TIP41 | TIP41 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - TIP41 | Single Bipolar Transistors | 40V 6A TO-220 Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN | |
| Package Type | TO-220; SOT3 | TO-220; TO-220-3 | ||
| Packing Method | Bulk; Bulk | Bulk; Bulk | ||
| TJ | 150 C (302 F) | -65 C (-85 F) | ||
| Power Gain | 15 dB |