TIP35C is an NPN silicon power transistor designed for general-purpose amplifier and switching applications, available in TO-247 and SOT-93 (TO-218) packages. It has a continuous collector current of 25 A, a collector-emitter voltage rating of 100 V, and a total power dissipation of 125 W at 25°C. Thermal resistance is 1.0 °C/W from junction to case and 35.7 °C/W from junction to free air. DC current gain is 15 minimum at 15 A collector current. The transistor has a minimum current gain-bandwidth product of 3.0 MHz at 1.0 A and 1.0 MHz. It meets Pb-Free standards and is qualified for operating and storage temperatures from -65°C to +150°C.
Bipolar (BJT) Transistor NPN 100V 25A 3MHz 125W Through Hole SOT-93
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | TIP35COS-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |