BIPOLAR TRANSISTOR, PNP -60V TO-220; Transistor Polarity:PNP; Collector Emitter Voltage Max:60V; Continuous Collector Current:3A; Power Dissipation:40W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:3MHz RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 26AC4305 |
| Product Name | Bipolar Transistor, Pnp -60V To-220; Transistor Polarity Onsemi |
| Polarity | PNP |
| Package Type | TO-3; TO-220 |
| IC(max) | 3000 milliamps |