Manufacturer: Fairchild Semiconductor
Win Source Part Number: 032186-TIP31A
Category: Discrete Semiconductor Products
Family: Transistors - Bipolar (BJT) - Single
Packaging: Bulk
Mounting Style: Through Hole
Package: TO-220-3
Manufacturer Device Package: TO-220-3
Power - Max: 2W
Voltage - Collector Emitter Breakdown (Max): 60V
Current - Collector (Ic) (Max): 3A
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 1.2V @ 375mA, 3A
Current - Collector Cutoff (Max): 300μA
DC Current Gain (hFE) (Min) @ Ic, Vce: 10 @ 3A, 4V
Frequency - Transition: 3MHz
Alternative Parts (Cross-Reference): KSC2233; 2ST31A; BD241A; TIP31A;
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 032186-TIP31A |
| Product Name | Discrete Semiconductor Products |