onsemi Bipolar Transistor, Pnp, -100V, To-220; Transistor Polarity Onsemi TIP30CG.

Description
BIPOLAR TRANSISTOR, PNP, -100V, TO-220; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:100V; DC Collector Current:1A; Power Dissipation Pd:30W; Transistor Mounting:Through Hole; No. of Pins:3Pins; MSL:- RoHS Compliant: Yes
Description
BIPOLAR TRANSISTOR, PNP, -100V, TO-220; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:100V; DC Collector Current:1A; Power Dissipation Pd:30W; Transistor Mounting:Through Hole; No. of Pins:3Pins; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistor, Pnp, -100V, To-220; Transistor Polarity Onsemi - 26AC4303 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Pnp, -100V, To-220; Transistor Polarity Onsemi
26AC4303
Bipolar Transistor, Pnp, -100V, To-220; Transistor Polarity Onsemi 26AC4303
BIPOLAR TRANSISTOR, PNP, -100V, TO-220; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:100V; DC Collector Current:1A; Power Dissipation Pd:30W; Transistor Mounting:Through Hole; No. of Pins:3Pins; MSL:- RoHS Compliant: Yes

BIPOLAR TRANSISTOR, PNP, -100V, TO-220; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:100V; DC Collector Current:1A; Power Dissipation Pd:30W; Transistor Mounting:Through Hole; No. of Pins:3Pins; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bipolar RF Transistors
Product Number 26AC4303
Product Name Bipolar Transistor, Pnp, -100V, To-220; Transistor Polarity Onsemi
Polarity PNP
Unlock Full Specs
to access all available technical data

Similar Products

Single Bipolar Transistors - BC817K25WE6327HTSA1TR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT323; SC-70, SOT-323
View Details
2 suppliers
Bipolar Transistors - 154873P - RS Components, Ltd.
Specs
Package Type SOT23; SOT-23
View Details
45 V, 500 mA PNP general-purpose transistors - BC807-QR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
2 suppliers