The TIP30BG is a PNP complementary silicon power transistor designed for general purpose amplifier and switching applications. It is packaged in a TO-220 case with dimensions of 10.10 mm × 15.12 mm × 4.45 mm and has a 2.54 mm pin pitch. It has a maximum collector-emitter voltage of 80 V, a continuous collector current of 1.0 A, and a total power dissipation of 30 W at TC = 25°C. The device operates within a junction temperature range of -65°C to +150°C and meets RoHS compliance. Thermal resistance from junction to case is 4.167 °C/W and junction to ambient is 62.5 °C/W.
TRANS PNP 80V 1A TO-220
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 488-TIP30BG-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |