The TIP30B is a complementary PNP silicon power transistor designed for general-purpose amplifier and switching applications. It features a TO-220 package with dimensions of 10.10 × 15.12 × 4.45 mm and a pin spacing of 2.54 mm. The device has a collector-emitter voltage rating of 80 V, a continuous collector current of 1.0 A, and a total power dissipation of 30 W at a case temperature of 25°C. Thermal resistance from junction to case is 4.167 °C/W, and junction-to-ambient thermal resistance is 62.5 °C/W. It is Pb-free and RoHS compliant. Operating and storage junction temperature ranges from -65 °C to +150 °C.
TRANS PNP 80V 1A TO-220
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 488-TIP30B-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |