onsemi Single Bipolar Transistors TIP30ATU

Description
Bipolar (BJT) Transistor PNP 60V 1A 3MHz 2W Through Hole TO-220-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 60V 1A 3MHz 2W Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - TIP30ATU-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
TIP30ATU-ND
Single Bipolar Transistors TIP30ATU-ND
Bipolar (BJT) Transistor PNP 60V 1A 3MHz 2W Through Hole TO-220-3

Bipolar (BJT) Transistor PNP 60V 1A 3MHz 2W Through Hole TO-220-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - TIP30ATU - 1107272-TIP30ATU - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - TIP30ATU
1107272-TIP30ATU
TRANSISTORS - Transistors (BJT) - Single - TIP30ATU 1107272-TIP30ATU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1107272-TIP30ATU Packaging: Tube/Rail Mounting: Through Hole Frequency - Transition: 3MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220-3 Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 700mV @ 125mA, 1A Collector Cut-off Current(Max): 200μA Typical Gain (hFE) (Min): 15 @ 1A, 4V Maximum Power Dissipation: 2W Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1107272-TIP30ATU
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 3MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220-3
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 700mV @ 125mA, 1A
Collector Cut-off Current(Max): 200μA
Typical Gain (hFE) (Min): 15 @ 1A, 4V
Maximum Power Dissipation: 2W
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
Singapore, Singapore
60V 1A 3MHz TO-220 Bipolar Transistor
276-TIP30ATU
60V 1A 3MHz TO-220 Bipolar Transistor 276-TIP30ATU
PNP BJT Transistor, 60V, 1A, 3MHz, TO-220 Product overview: TIP30ATU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 1A, 3MHz, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 1A, 3MHz, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-TIP30ATU can be used for catalog matching and distributor lookup.

PNP BJT Transistor, 60V, 1A, 3MHz, TO-220 Product overview: TIP30ATU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 1A, 3MHz, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 1A, 3MHz, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-TIP30ATU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - TIP30ATU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
TIP30ATU
Discrete Semiconductor Products - Transistors - Bipolar (BJT) TIP30ATU
TRANS PNP 60V 1A TO220-3

TRANS PNP 60V 1A TO220-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number TIP30ATU-ND 1107272-TIP30ATU 276-TIP30ATU TIP30ATU
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - TIP30ATU 60V 1A 3MHz TO-220 Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP; PNP PNP
Package Type TO-220; TO-220-3 TO-220; SOT3; TO-220-3
IC(max) 1000 milliamps 1000 milliamps
VCEO 60 volts 60 volts
VCBO 60 volts
Unlock Full Specs
to access all available technical data