Bipolar (BJT) Transistor NPN 100V 1A 3MHz 2W Through Hole TO-220-3
TRANS NPN 100V 1A TO220-3
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | TIP29CTSTU-ND | TIP29CTSTU |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |