Manufacturer: Fairchild Semiconductor
Win Source Part Number: 032183-TIP29C
Category: Discrete Semiconductor Products
Family: Transistors - Bipolar (BJT) - Single
Packaging: Bulk
Mounting Style: Through Hole
Package: TO-220-3
Manufacturer Device Package: TO-220
Power - Max: 2W
Voltage - Collector Emitter Breakdown (Max): 100V
Current - Collector (Ic) (Max): 1A
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 700mV @ 125mA, 1A
Current - Collector Cutoff (Max): 300μA
DC Current Gain (hFE) (Min) @ Ic, Vce: 15 @ 1A, 4V
Frequency - Transition: 3MHz
Alternative Parts (Cross-Reference): TIP29CG; TIP29C Lead Free; TIP29C;
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Application Field: Used in Audio, Industrial
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 032183-TIP29C |
| Product Name | Discrete Semiconductor Products |