onsemi Single Bipolar Transistors TIP29ATU

Description
Bipolar (BJT) Transistor NPN 60V 1A 3MHz 2W Through Hole TO-220-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 60V 1A 3MHz 2W Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - TIP29ATU-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
TIP29ATU-ND
Single Bipolar Transistors TIP29ATU-ND
Bipolar (BJT) Transistor NPN 60V 1A 3MHz 2W Through Hole TO-220-3

Bipolar (BJT) Transistor NPN 60V 1A 3MHz 2W Through Hole TO-220-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - TIP29ATU - 936505-TIP29ATU - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - TIP29ATU
936505-TIP29ATU
TRANSISTORS - Transistors (BJT) - Single - TIP29ATU 936505-TIP29ATU
Manufacturer: ON Semiconductor Win Source Part Number: 936505-TIP29ATU Operating Temperature Range: 150°C (TJ) Features: Bipolar (BJT) Transistor NPN 60 V 1 A 3MHz 2 W Through Hole TO-220-3 Package: Tube Package: TO-220-3 Mounting: Through Hole Part Status: Obsolete Family Name: TIP29 Categories: Discrete Semiconductor Products Case / Package: TO-220-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: ON Semiconductor
Win Source Part Number: 936505-TIP29ATU
Operating Temperature Range: 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 60 V 1 A 3MHz 2 W Through Hole TO-220-3
Package: Tube
Package: TO-220-3
Mounting: Through Hole
Part Status: Obsolete
Family Name: TIP29
Categories: Discrete Semiconductor Products
Case / Package: TO-220-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - TIP29ATU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
TIP29ATU
Discrete Semiconductor Products - Transistors - Bipolar (BJT) TIP29ATU
TRANS NPN 60V 1A TO220-3

TRANS NPN 60V 1A TO220-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors
Product Number TIP29ATU-ND 936505-TIP29ATU TIP29ATU
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - TIP29ATU Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN
Unlock Full Specs
to access all available technical data

Similar Products

25V 0.5A Bipolar Transistor - 276-BC80825WE6327HTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity PNP
Package Type Reel - TR
Packing Method Reel - TR
View Details
2 suppliers
Bipolar Transistors - 1220630 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT323; Sot-323 (sc-70)
Number of units in IC 1
View Details
45 V, 500 mA NPN general-purpose transistors - BC817-25W-QF - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 500 milliamps
VCEO 45 volts
View Details
3 suppliers