PNP BJT Power Transistor, 60V, 15A, 90W, TO-247 Product overview: TIP2955G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 15A, 90W. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 15A, 90W, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-TIP2955G can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 60V 15A 2.5MHz 90W Through Hole TO-247-3
Manufacturer: ON Semiconductor
Win Source Part Number: 121177-TIP2955G
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 2.5MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: TO-247
Maximum Current Collector: 15A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 3V @ 3.3A, 10A
Collector Cut-off Current(Max): 700μA
Typical Gain (hFE) (Min): 20 @ 4A, 4V
Maximum Power Dissipation: 90W
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Industrial
TRANS PNP 60V 15A TO247-3
TRANS PNP 60V 15A TO247-3
TRANSISTOR, BIPOL, PNP, 60V, TO-247-3; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-60V; Transition Frequency ft:2.5MHz; Power Dissipation Pd:90W; DC Collector Current:-15A; DC Current Gain hFE:5hFE; Transistor Case RoHS Compliant: Yes
Bipolar Transistors - BJT 15A 60V 80W PNP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 276-TIP2955G | TIP2955GOS-ND | 121177-TIP2955G | TIP2955G | TIP2955G | 82Y7304 | TIP2955G |
| Product Name | 60V 15A 90W Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - TIP2955G | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors | Transistor, Bipol, Pnp, 60V, To-247-3; Transistor Polarity Onsemi | Bipolar Transistors - BJT |
| Polarity | PNP | PNP | PNP; PNP | PNP; PNP | PNP | ||
| IC(max) | 15000 milliamps | 15000 milliamps | 15000 milliamps | ||||
| VCEO | 60 volts | 60 volts | 60 volts | ||||
| VCBO | 100 volts | ||||||
| fT | 2.5 MHz |