Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 043088-TIP147TU
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: PNP - Darlington
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-3P
Maximum Current Collector: 10A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 3V @ 40mA, 10A
Collector Cut-off Current(Max): 2mA
Typical Gain (hFE) (Min): 1000 @ 5A, 4V
Maximum Power Dissipation: 80W
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 450
Bipolar (BJT) Transistor PNP - Darlington 100V 10A 80W Through Hole TO-3PN
Darlington Transistors PNP Epitaxial Sil Darl Product overview: TIP147TU from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-TIP147TU can be used for catalog matching and distributor lookup.
TRANS PNP DARL 100V 10A TO3PN
TRANS PNP DARL 100V 10A TO3PN
Darlington Transistors PNP Epitaxial Sil Darl
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Bipolar RF Transistors | Bipolar RF Transistors | Darlington Transistors |
| Product Number | 043088-TIP147TU | TIP147TU-ND | 2088-TIP147TU | TIP147TU | TIP147TU | TIP147TU |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - TIP147TU | Single Bipolar Transistors | MOSFET Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Darlington Transistors |
| Polarity | PNP; PNP - Darlington | PNP | PNP - Darlington; PNP | |||
| Package Type | TO-3; SOT3; TO-3P | TO-3; TO-3P-3, SC-65-3 | Tube | TO-3; TO-3P-3, SC-65-3 | ||
| Packing Method | Tube | Tube; Tube | ||||
| IC(max) | 10000 milliamps | 10000 milliamps |