onsemi Single Bipolar Transistors TIP147TTU

Description
Bipolar (BJT) Transistor PNP - Darlington 100V 10A 80W Through Hole TO-220-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP - Darlington 100V 10A 80W Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - TIP147TTU-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
TIP147TTU-ND
Single Bipolar Transistors TIP147TTU-ND
Bipolar (BJT) Transistor PNP - Darlington 100V 10A 80W Through Hole TO-220-3

Bipolar (BJT) Transistor PNP - Darlington 100V 10A 80W Through Hole TO-220-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - TIP147TTU - 052063-TIP147TTU - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - TIP147TTU
052063-TIP147TTU
TRANSISTORS - Transistors (BJT) - Single - TIP147TTU 052063-TIP147TTU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 052063-TIP147TTU Packaging: Tube/Rail Mounting: Through Hole Transistor Polarity: PNP - Darlington Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220-3 Maximum Current Collector: 10A VCEO Maximum Collector-Emitter Breakdown Voltage: 100V Max Vce (sat): 3V @ 40mA, 10A Collector Cut-off Current(Max): 2mA Typical Gain (hFE) (Min): 1000 @ 5A, 4V Maximum Power Dissipation: 80W Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Industrial Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 052063-TIP147TTU
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: PNP - Darlington
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220-3
Maximum Current Collector: 10A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 3V @ 40mA, 10A
Collector Cut-off Current(Max): 2mA
Typical Gain (hFE) (Min): 1000 @ 5A, 4V
Maximum Power Dissipation: 80W
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Industrial
Quantity per package: 1k pcs

Buy Now Datasheet
Singapore, Singapore
100V 10A Bipolar Transistor
276-TIP147TTU
100V 10A Bipolar Transistor 276-TIP147TTU
PNP Darlington Transistor, 100V, 10A, 1000hFE, TO-220AB Product overview: TIP147TTU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 10A. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 10A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-TIP147TTU can be used for catalog matching and distributor lookup.

PNP Darlington Transistor, 100V, 10A, 1000hFE, TO-220AB Product overview: TIP147TTU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 10A. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 10A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-TIP147TTU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - TIP147TTU - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
TIP147TTU
Single Bipolar Transistors TIP147TTU
TRANS PNP DARL 100V 10A TO220-3

TRANS PNP DARL 100V 10A TO220-3

Supplier's Site Datasheet
Transistor, Pnp, -100V, -10A, To-220-3; Transistor Polarity Onsemi - 46AC1944 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Pnp, -100V, -10A, To-220-3; Transistor Polarity Onsemi
46AC1944
Transistor, Pnp, -100V, -10A, To-220-3; Transistor Polarity Onsemi 46AC1944
TRANSISTOR, PNP, -100V, -10A, TO-220-3; Transistor Polarity:PNP; Collector Emitter Voltage Max:100V; Continuous Collector Current:10A; Power Dissipation:80W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:-RoHS Compliant: Yes

TRANSISTOR, PNP, -100V, -10A, TO-220-3; Transistor Polarity:PNP; Collector Emitter Voltage Max:100V; Continuous Collector Current:10A; Power Dissipation:80W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:-RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - TIP147TTU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
TIP147TTU
Discrete Semiconductor Products - Transistors - Bipolar (BJT) TIP147TTU
TRANS PNP DARL 100V 10A TO220-3

TRANS PNP DARL 100V 10A TO220-3

Supplier's Site
Sheung Wan, Hong Kong
Darlington Transistors
TIP147TTU
Darlington Transistors TIP147TTU
Darlington Transistors PNP Epitaxial Sil Darl

Darlington Transistors PNP Epitaxial Sil Darl

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Darlington Transistors
Product Number TIP147TTU-ND 052063-TIP147TTU 276-TIP147TTU TIP147TTU 46AC1944 TIP147TTU TIP147TTU
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - TIP147TTU 100V 10A Bipolar Transistor Single Bipolar Transistors Transistor, Pnp, -100V, -10A, To-220-3; Transistor Polarity Onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT) Darlington Transistors
Polarity PNP PNP; PNP - Darlington PNP PNP - Darlington; PNP PNP
Package Type TO-220; TO-220-3 TO-220; SOT3; TO-220-3 TO-220; TO-220-3 TO-3; TO-220
IC(max) 10000 milliamps 10000 milliamps 10000 milliamps
VCEO 100 volts 100 volts 100 volts
VCBO -100 volts
Unlock Full Specs
to access all available technical data