BIPOLAR TRANSISTOR, PNP, -100V, TO-247; Transistor Polarity:PNP; Collector Emitter Voltage Max:100V; Continuous Collector Current:10A; Power Dissipation:125W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 28AC3890 |
| Product Name | Bipolar Transistor, Pnp, -100V, To-247; Transistor Polarity Onsemi |
| Polarity | PNP |