The TIP147 is a PNP Darlington silicon power transistor designed for general-purpose amplifier and low-frequency switching applications. It is packaged in a SOT-93 (TO-218) case with dimensions of 20.35 mm length, 15.20 mm width, and 18.20 mm body length. The device has a collector-emitter voltage rating of 100 Vdc, a continuous collector current rating of 10 A, and a total power dissipation of 125 W at 25°C case temperature. Thermal resistance from junction to case is 1.0 °C/W and junction to ambient is 35.7 °C/W. The transistor features a monolithic construction with a built-in base-emitter shunt resistor and is available in a Pb-free version. It meets the standard for Pb-free packaging and operates within a junction temperature range of -65°C to +150°C.
Bipolar (BJT) Transistor PNP - Darlington 100V 10A 125W Through Hole TO-247-3
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | TIP147OS-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |