Bipolar (BJT) Transistor PNP - Darlington 60V 10A 125W Through Hole TO-247-3
TRANS PNP DARL 60V 10A TO247-3
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | TIP145G-ND | TIP145G |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP |