TRANS NPN DARL 100V 10A TO-3P Product overview: TIP142TU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 10A. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 10A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-TIP142TU can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN - Darlington 100V 10A 80W Through Hole TO-220-3
TRANS NPN DARL 100V 10A TO220-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 276-TIP142TU | TIP142TU-ND | TIP142TU |
| Product Name | 100V 10A Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | |
| IC(max) | 10000 milliamps | 10000 milliamps | |
| VCEO | 100 volts | 100 volts | |
| VCBO | 100 volts |